Pulse Electronics Corporation Ferrite Beads and Chips BBPY00160808331Y00

Description
FERRITE BEAD 330 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 330 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00160808331Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808331Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808331Y00TR-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808331Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808331Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808331Y00DKR-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808331Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808331Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808331Y00CT-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BBPY00160808331Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BBPY00160808331Y00
330 OHM Inductor and Choke 841-BBPY00160808331Y00
FERRITE BEAD 330 OHM 0603 1LN Product overview: BBPY00160808331Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808331Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: BBPY00160808331Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808331Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0603, 1.5A Rohs Compliant Pulse Electronics - 56AJ9484 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 1.5A Rohs Compliant Pulse Electronics
56AJ9484
Ferrite Bead, 0603, 1.5A Rohs Compliant Pulse Electronics 56AJ9484
FERRITE BEAD, 0603, 1.5A ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 1.5A ROHS COMPLIANT: YES

Supplier's Site
Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1317 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1317
Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1317
FERRITE BEAD, 0.12 OHM, 1.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.12 OHM, 1.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:BBPY Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 553-BBPY00160808331Y00TR-ND 841-BBPY00160808331Y00 56AJ9484 53AK1317
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Bead, 0603, 1.5A Rohs Compliant Pulse Electronics Ferrite Bead, 0.12 Ohm, 1.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details