FERRITE BEAD 33 OHM 0603 1LN Product overview: BBPY00160808330Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808330Y
33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 35mOhm
33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 35mOhm
33 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 35mOhm
FERRITE BEAD, 0.035 OHM, 3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:33ohm; DC Current Rating:3A; Product Range:BBPY Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 0.035 OHM, 3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:33ohm; DC Current Rating:3A; Product Range:BBPY Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BBPY00160808330Y00 | 553-BBPY00160808330Y00DKR-ND | 53AK1316 |
| Product Name | 33 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.035 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 33 ohms | 33 ohms |