Pulse Electronics Corporation Ferrite Beads and Chips BBPY00160808101Y00

Description
FERRITE BEAD 100 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 100 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00160808101Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808101Y00TR-ND
Ferrite Beads and Chips 553-BBPY00160808101Y00TR-ND
FERRITE BEAD 100 OHM 0603 1LN

FERRITE BEAD 100 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808101Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808101Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00160808101Y00DKR-ND
FERRITE BEAD 100 OHM 0603 1LN

FERRITE BEAD 100 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00160808101Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00160808101Y00CT-ND
Ferrite Beads and Chips 553-BBPY00160808101Y00CT-ND
FERRITE BEAD 100 OHM 0603 1LN

FERRITE BEAD 100 OHM 0603 1LN

Buy Now Datasheet
100 OHM Inductor and Choke - 841-BBPY00160808101Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-BBPY00160808101Y00
100 OHM Inductor and Choke 841-BBPY00160808101Y00
FERRITE BEAD 100 OHM 0603 1LN Product overview: BBPY00160808101Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808101Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: BBPY00160808101Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00160808101Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05 Ohm, 2.5A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1300 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05 Ohm, 2.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1300
Ferrite Bead, 0.05 Ohm, 2.5A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1300
FERRITE BEAD, 0.05 OHM, 2.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:2.5A; Product Range:BBPY Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.05 OHM, 2.5A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:2.5A; Product Range:BBPY Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBPY00160808101Y00TR-ND 841-BBPY00160808101Y00 53AK1300
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Bead, 0.05 Ohm, 2.5A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 2500 milliamps 2500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers