Pulse Electronics Corporation 80 OHM Inductor and Choke BBPY00100505800Y00

Description
FERRITE BEAD 80 OHM 0402 1LN Product overview: BBPY00100505800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505800Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM 0402 1LN Product overview: BBPY00100505800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505800Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 OHM Inductor and Choke - 841-BBPY00100505800Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-BBPY00100505800Y00
80 OHM Inductor and Choke 841-BBPY00100505800Y00
FERRITE BEAD 80 OHM 0402 1LN Product overview: BBPY00100505800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505800Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0402 1LN Product overview: BBPY00100505800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505800Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00100505800Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505800Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00100505800Y00DKR-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505800Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505800Y00CT-ND
Ferrite Beads and Chips 553-BBPY00100505800Y00CT-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.2A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505800Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505800Y00TR-ND
Ferrite Beads and Chips 553-BBPY00100505800Y00TR-ND
FERRITE BEAD 80 OHM 0402 1LN

FERRITE BEAD 80 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-BBPY00100505800Y00 553-BBPY00100505800Y00DKR-ND
Product Name 80 OHM Inductor and Choke Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details