Pulse Electronics Corporation Filters - Ferrite Beads and Chips BBPY00100505102Y00

Description
Win Source Part Number: 1368917-BBPY00100505 102Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 490mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1368917-BBPY00100505 102Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 490mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368917-BBPY00100505102Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368917-BBPY00100505102Y00
Filters - Ferrite Beads and Chips 1368917-BBPY00100505102Y00
Win Source Part Number: 1368917-BBPY00100505 102Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 490mOhm

Win Source Part Number: 1368917-BBPY00100505102Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.024" (0.60mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 490mOhm

Buy Now Datasheet
Inductor and Choke - 841-BBPY00100505102Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BBPY00100505102Y00
Inductor and Choke 841-BBPY00100505102Y00
FERRITE BEAD 1K OHM 0402 1LN Product overview: BBPY00100505102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505102Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: BBPY00100505102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505102Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00100505102Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505102Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00100505102Y00DKR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 490mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 490mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505102Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505102Y00CT-ND
Ferrite Beads and Chips 553-BBPY00100505102Y00CT-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 490mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 490mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505102Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505102Y00TR-ND
Ferrite Beads and Chips 553-BBPY00100505102Y00TR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 490mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 490mOhm

Buy Now Datasheet
Ferrite Bead, 0.49 Ohm, 0.5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1284 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.49 Ohm, 0.5A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1284
Ferrite Bead, 0.49 Ohm, 0.5A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1284
FERRITE BEAD, 0.49 OHM, 0.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:500mA; Product Range:BBPY Series; DC Resistance Max:0.49ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.49 OHM, 0.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:500mA; Product Range:BBPY Series; DC Resistance Max:0.49ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1368917-BBPY00100505102Y00 841-BBPY00100505102Y00 553-BBPY00100505102Y00DKR-ND 53AK1284
Product Name Filters - Ferrite Beads and Chips Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.49 Ohm, 0.5A, 0402; Ferrite Bead Case / Package Pulse Electronics
Core Material Ferrite
DCR 0.4900 ohms 0.4900 ohms 0.4900 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers