Pulse Electronics Corporation 10 OHM Inductor and Choke BBPY00100505100Y00

Description
FERRITE BEAD 10 OHM 0402 1LN Product overview: BBPY00100505100Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505100Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 10 OHM 0402 1LN Product overview: BBPY00100505100Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505100Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM Inductor and Choke - 841-BBPY00100505100Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-BBPY00100505100Y00
10 OHM Inductor and Choke 841-BBPY00100505100Y00
FERRITE BEAD 10 OHM 0402 1LN Product overview: BBPY00100505100Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505100Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: BBPY00100505100Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00100505100Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBPY00100505100Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505100Y00TR-ND
Ferrite Beads and Chips 553-BBPY00100505100Y00TR-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505100Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505100Y00CT-ND
Ferrite Beads and Chips 553-BBPY00100505100Y00CT-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00100505100Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00100505100Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00100505100Y00DKR-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 2A 30mOhm

Buy Now Datasheet
Ferrite Bead, 0.03 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1282 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1282
Ferrite Bead, 0.03 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1282
FERRITE BEAD, 0.03 OHM, 2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:2A; Product Range:BBPY Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.03 OHM, 2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:10ohm; DC Current Rating:2A; Product Range:BBPY Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBPY00100505100Y00 553-BBPY00100505100Y00TR-ND 53AK1282
Product Name 10 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.03 Ohm, 2A, 0402; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details