Pulse Electronics Corporation Ferrite Beads and Chips BBPY00060303121Y00

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 450mA
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 450mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00060303121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00060303121Y00TR-ND
Ferrite Beads and Chips 553-BBPY00060303121Y00TR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 450mA

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 450mA

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00060303121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00060303121Y00CT-ND
Ferrite Beads and Chips 553-BBPY00060303121Y00CT-ND
FERRITE BEAD 120 OHM 0201 1LN

FERRITE BEAD 120 OHM 0201 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00060303121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00060303121Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00060303121Y00DKR-ND
FERRITE BEAD 120 OHM 0201 1LN

FERRITE BEAD 120 OHM 0201 1LN

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BBPY00060303121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BBPY00060303121Y00
120 OHM Inductor and Choke 841-BBPY00060303121Y00
FERRITE BEAD 120 OHM 0201 1LN Product overview: BBPY00060303121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00060303121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0201 1LN Product overview: BBPY00060303121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00060303121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics - 53AK1276 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics
53AK1276
Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics 53AK1276
FERRITE BEAD, 0.23 OHM, 0.45A, 0201; Ferrite Bead Case / Package:0201 [0603 Metric]; Impedance:120ohm; DC Current Rating:450mA; Product Range:BBPY; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.23 OHM, 0.45A, 0201; Ferrite Bead Case / Package:0201 [0603 Metric]; Impedance:120ohm; DC Current Rating:450mA; Product Range:BBPY; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics - 62AK3531 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics
62AK3531
Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics 62AK3531
FERRITE BEAD, 0.23 OHM, 0.45A, 0201; Ferrite Bead Case / Package:0201 [0603 Metric]; Impedance:120ohm; DC Current Rating:450mA; Product Range:BBPY; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.23 OHM, 0.45A, 0201; Ferrite Bead Case / Package:0201 [0603 Metric]; Impedance:120ohm; DC Current Rating:450mA; Product Range:BBPY; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBPY00060303121Y00TR-ND 841-BBPY00060303121Y00 53AK1276
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.23 Ohm, 0.45A, 0201; Ferrite Bead Case / Package Pulse Electronics
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 450 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details