Pulse Electronics Corporation 220 OHM Inductor and Choke BBNQ00100505221Y00

Description
FERRITE BEAD 220 OHM 0402 1LN Product overview: BBNQ00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00100505221Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0402 1LN Product overview: BBNQ00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00100505221Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 OHM Inductor and Choke - 841-BBNQ00100505221Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BBNQ00100505221Y00
220 OHM Inductor and Choke 841-BBNQ00100505221Y00
FERRITE BEAD 220 OHM 0402 1LN Product overview: BBNQ00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00100505221Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BBNQ00100505221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00100505221Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBNQ00100505221Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00100505221Y00TR-ND
Ferrite Beads and Chips 553-BBNQ00100505221Y00TR-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBNQ00100505221Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00100505221Y00CT-ND
Ferrite Beads and Chips 553-BBNQ00100505221Y00CT-ND
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBNQ00100505221Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00100505221Y00DKR-ND
Ferrite Beads and Chips 553-BBNQ00100505221Y00DKR-ND
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Buy Now Datasheet
Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3530 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3530
Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3530
FERRITE BEAD, 0.6 OHM, 0.2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BBNQ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.6 OHM, 0.2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BBNQ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1261 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1261
Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1261
FERRITE BEAD, 0.6 OHM, 0.2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BBNQ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.6 OHM, 0.2A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BBNQ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBNQ00100505221Y00 553-BBNQ00100505221Y00TR-ND 62AK3530
Product Name 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.6 Ohm, 0.2A, 0402; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Chip Bead
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.01uH 250MHz 0.7A Inductor and Choke - 71-0603CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers