Pulse Electronics Corporation Ferrite Beads and Chips BBNQ00100505220Y00

Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBNQ00100505220Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBNQ00100505220Y00TR-ND
Ferrite Beads and Chips 553-BBNQ00100505220Y00TR-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA

Buy Now Datasheet
22 OHM Inductor and Choke - 841-BBNQ00100505220Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-BBNQ00100505220Y00
22 OHM Inductor and Choke 841-BBNQ00100505220Y00
FERRITE BEAD 22 OHM 0402 1LN Product overview: BBNQ00100505220Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00100505220Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0402 1LN Product overview: BBNQ00100505220Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBNQ00100505220Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-BBNQ00100505220Y00TR-ND 841-BBNQ00100505220Y00
Product Name Ferrite Beads and Chips 22 OHM Inductor and Choke
DCR 0.2500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Testing Frequency 100 kHz
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-27N 0201HL-27NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details