Pulse Electronics Corporation Ferrite Beads and Chips BBHV00160808121Y00

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBHV00160808121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808121Y00DKR-ND
Ferrite Beads and Chips 553-BBHV00160808121Y00DKR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808121Y00CT-ND
Ferrite Beads and Chips 553-BBHV00160808121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBHV00160808121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBHV00160808121Y00TR-ND
Ferrite Beads and Chips 553-BBHV00160808121Y00TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BBHV00160808121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BBHV00160808121Y00
120 OHM Inductor and Choke 841-BBHV00160808121Y00
FERRITE BEAD 120 OHM 0603 1LN Product overview: BBHV00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBHV00160808121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BBHV00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBHV00160808121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics - 62AK3526 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics
62AK3526
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics 62AK3526
FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BBHV Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BBHV Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1248 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1248
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1248
FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BBHV Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BBHV Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBHV00160808121Y00DKR-ND 841-BBHV00160808121Y00 62AK3526
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details