Pulse Electronics Corporation 120 OHM Inductor and Choke BBGK00160808121Y00

Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: BBGK00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00160808121Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: BBGK00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00160808121Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-BBGK00160808121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BBGK00160808121Y00
120 OHM Inductor and Choke 841-BBGK00160808121Y00
FERRITE BEAD 120 OHM 0603 1LN Product overview: BBGK00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00160808121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BBGK00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBGK00160808121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-BBGK00160808121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBGK00160808121Y00DKR-ND
Ferrite Beads and Chips 553-BBGK00160808121Y00DKR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBGK00160808121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBGK00160808121Y00CT-ND
Ferrite Beads and Chips 553-BBGK00160808121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBGK00160808121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBGK00160808121Y00TR-ND
Ferrite Beads and Chips 553-BBGK00160808121Y00TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics - 53AK1224 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics
53AK1224
Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics 53AK1224
FERRITE BEAD, 0.15 OHM, 0.6A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BBGK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15 OHM, 0.6A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BBGK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics - 62AK3524 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics
62AK3524
Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics 62AK3524
FERRITE BEAD, 0.15 OHM, 0.6A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BBGK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15 OHM, 0.6A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BBGK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BBGK00160808121Y00 553-BBGK00160808121Y00DKR-ND 53AK1224
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.15 Ohm, 0.6A, 0603; Ferrite Bead Case / Package Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Chip Bead
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details