The Ferrite Bead, part number 53AK1216, features a DC resistance of 0.095 Ohm and a maximum DC current rating of 1.5A. It is designed in a 0402 case/package size, which corresponds to 1.0mm x 0.5mm dimensions. This component is part of the BBFY series and has an impedance of 120 Ohm with a tolerance of ±25%. The operating temperature range for this ferrite bead is from -55°C to 125°C, including self-temperature rise. It is RoHS compliant, making it suitable for environmentally conscious designs. This ferrite bead is intended for EMI suppression applications, providing effective noise filtering in electronic circuits.
FERRITE BEAD 120 OHM 0402 1LN Product overview: BBFY00100505121YHP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBFY00100505121Y
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.5A
FERRITE BEAD 120 OHM 0402 1LN
FERRITE BEAD 120 OHM 0402 1LN
FERRITE BEAD, 0.095 OHM, 1.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.5A; Product Range:BBFY Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
FERRITE BEAD, 0.095 OHM, 1.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:1.5A; Product Range:BBFY Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BBFY00100505121YHP | 553-BBFY00100505121YHPTR-ND | 62AK3523 |
| Product Name | 120 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.095 Ohm, 1.5A, 0402; Ferrite Bead Case / Package Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Ferrite Chip Bead | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 150 ohms | 120 ohms |