Pulse Electronics Corporation Transformers - Pulse Transformers B8859NL

Description
Win Source Part Number: 961972-B8859NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.839" L x 0.531" W (21.30mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Pulse Electronics Network Other Names: B8859NL-ND,-B8859NL, 553-2643
Request a Quote Datasheet
Description
Win Source Part Number: 961972-B8859NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.839" L x 0.531" W (21.30mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Pulse Electronics Network Other Names: B8859NL-ND,-B8859NL, 553-2643
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 961972-B8859NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
961972-B8859NL
Transformers - Pulse Transformers 961972-B8859NL
Win Source Part Number: 961972-B8859NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.839" L x 0.531" W (21.30mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Pulse Electronics Network Other Names: B8859NL-ND,-B8859NL, 553-2643

Win Source Part Number: 961972-B8859NL
Category: Transformers>Pulse Transformers
Series: SmartER Splitter™
Package: Tray
Transformer Type: ADSL, VDSL
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 80
Mounting Type: Through Hole
Dimension: 0.839" L x 0.531" W (21.30mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Network
Other Names: B8859NL-ND,-B8859NL,553-2643

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B8859NL
Audio Transformers / Signal Transformers B8859NL
Audio Transformers / Signal Transformers THT XDSL Splttr Fltr 50Ohms 1-Port

Audio Transformers / Signal Transformers THT XDSL Splttr Fltr 50Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B8859NL
Transformers - Pulse Transformers B8859NL
PULSE XFMR ADSL ETSI-A

PULSE XFMR ADSL ETSI-A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 961972-B8859NL B8859NL B8859NL
Product Name Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FA2706 Flyback Transformer for STMicroelectronic PM8800 - FA2707-BL FA2707-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1672209-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details