Pulse Electronics Corporation Transformers - Pulse Transformers B8849NL

Description
Win Source Part Number: 1048032-B8849NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: B8849NL-ND,-B8849NL, 553-2642
Request a Quote Datasheet
Description
Win Source Part Number: 1048032-B8849NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: B8849NL-ND,-B8849NL, 553-2642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1048032-B8849NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1048032-B8849NL
Transformers - Pulse Transformers 1048032-B8849NL
Win Source Part Number: 1048032-B8849NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: B8849NL-ND,-B8849NL, 553-2642

Win Source Part Number: 1048032-B8849NL
Category: Transformers>Pulse Transformers
Series: SmartER Splitter™
Package: Tray
Transformer Type: ADSL, VDSL
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 80
Mounting Type: Through Hole
Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: B8849NL-ND,-B8849NL,553-2642

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B8849NL
Transformers - Pulse Transformers B8849NL
PULSE XFMR ADSL ETSI-A

PULSE XFMR ADSL ETSI-A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1048032-B8849NL B8849NL
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611469-6 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details