Pulse Electronics Corporation Pulse Transformers - B8842NL B8842NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 769626-B8842NL Series: SmartER Family Name: B8842NL Categories: Transformers Dimension: 0.839" L x 0.532" W (21.30mm x 13.50mm) Height - Seated (Maximum): 0.453" (11.50mm) Introduction Date: October 16, 2007 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 769626-B8842NL Series: SmartER Family Name: B8842NL Categories: Transformers Dimension: 0.839" L x 0.532" W (21.30mm x 13.50mm) Height - Seated (Maximum): 0.453" (11.50mm) Introduction Date: October 16, 2007 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B8842NL - 769626-B8842NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B8842NL
769626-B8842NL
Pulse Transformers - B8842NL 769626-B8842NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 769626-B8842NL Series: SmartER Family Name: B8842NL Categories: Transformers Dimension: 0.839" L x 0.532" W (21.30mm x 13.50mm) Height - Seated (Maximum): 0.453" (11.50mm) Introduction Date: October 16, 2007 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 769626-B8842NL
Series: SmartER
Family Name: B8842NL
Categories: Transformers
Dimension: 0.839" L x 0.532" W (21.30mm x 13.50mm)
Height - Seated (Maximum): 0.453" (11.50mm)
Introduction Date: October 16, 2007
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B8842NL
Transformers - Pulse Transformers B8842NL
PULSE XFMR 2B1Q & 4B3T

PULSE XFMR 2B1Q & 4B3T

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 769626-B8842NL B8842NL
Product Name Pulse Transformers - B8842NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers