Pulse Electronics Corporation Transformers - Pulse Transformers B8841NL

Description
Win Source Part Number: 1048031-B8841NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Pulse Electronics Network Other Names: 553-2638,-B8841NL,B8 841NL-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1048031-B8841NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Pulse Electronics Network Other Names: 553-2638,-B8841NL,B8 841NL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1048031-B8841NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1048031-B8841NL
Transformers - Pulse Transformers 1048031-B8841NL
Win Source Part Number: 1048031-B8841NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Mfr: Pulse Electronics Network Other Names: 553-2638,-B8841NL,B8 841NL-ND

Win Source Part Number: 1048031-B8841NL
Category: Transformers>Pulse Transformers
Series: SmartER Splitter™
Package: Tray
Transformer Type: ADSL, VDSL
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 80
Mounting Type: Through Hole
Dimension: 0.512" L x 0.681" W (13.00mm x 17.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Network
Other Names: 553-2638,-B8841NL,B8841NL-ND

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B8841NL
Transformers - Pulse Transformers B8841NL
PULSE XFMR ETSI 600 OHM

PULSE XFMR ETSI 600 OHM

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B8841NL
Audio Transformers / Signal Transformers B8841NL
Audio Transformers / Signal Transformers THT XDSL Splttr Fltr 25Ohms 1-Port

Audio Transformers / Signal Transformers THT XDSL Splttr Fltr 25Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1048031-B8841NL B8841NL B8841NL
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CS60 Series 50/60 Hz Current Sensor - CS60-075L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details