Pulse Electronics Corporation Pulse Transformers - B8817NL B8817NL

Description
Manufacturer: Pulse Win Source Part Number: 863317-B8817NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -B8817NL, 553-2637, B8817NL-ND
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 863317-B8817NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -B8817NL, 553-2637, B8817NL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B8817NL - 863317-B8817NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B8817NL
863317-B8817NL
Pulse Transformers - B8817NL 863317-B8817NL
Manufacturer: Pulse Win Source Part Number: 863317-B8817NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: -B8817NL, 553-2637, B8817NL-ND

Manufacturer: Pulse
Win Source Part Number: 863317-B8817NL
Series: SmartER Splitter™
Features: - ADSL, VDSL Pulse Transformer - Through Hole
Package: Tray
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: -B8817NL, 553-2637, B8817NL-ND

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B8817NL
Transformers - Pulse Transformers B8817NL
PULSE XFMR ETSI 600 OHM

PULSE XFMR ETSI 600 OHM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 863317-B8817NL B8817NL
Product Name Pulse Transformers - B8817NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-AXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
PC Mount Flat Pack™ Power Transformers - FP30-1600 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50Ω - T2-1-2W-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details