Pulse Electronics Corporation Pulse Transformer B8612

Description
IC CHIP Product overview: B8612 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8612 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CHIP Product overview: B8612 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8612 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-B8612 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-B8612
Pulse Transformer 166-B8612
IC CHIP Product overview: B8612 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8612 can be used for catalog matching and distributor lookup.

IC CHIP Product overview: B8612 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8612 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - B8612 - 863293-B8612 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B8612
863293-B8612
Pulse Transformers - B8612 863293-B8612
Manufacturer: Pulse Win Source Part Number: 863293-B8612 Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 863293-B8612
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Futian, China
Transformers - Pulse Transformers
B8612
Transformers - Pulse Transformers B8612
IC CHIP

IC CHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-B8612 863293-B8612 B8612
Product Name Pulse Transformer Pulse Transformers - B8612 Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1672209-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details