Pulse Electronics Corporation Pulse Transformer B8049ENL

Description
Audio Transformers / Signal Transformers THT ASDL Splttr Fltr 40Ohms LwPrfl Product overview: B8049ENL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8049ENL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Transformers / Signal Transformers THT ASDL Splttr Fltr 40Ohms LwPrfl Product overview: B8049ENL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8049ENL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-B8049ENL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-B8049ENL
Pulse Transformer 166-B8049ENL
Audio Transformers / Signal Transformers THT ASDL Splttr Fltr 40Ohms LwPrfl Product overview: B8049ENL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8049ENL can be used for catalog matching and distributor lookup.

Audio Transformers / Signal Transformers THT ASDL Splttr Fltr 40Ohms LwPrfl Product overview: B8049ENL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8049ENL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1135151-B8049ENL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1135151-B8049ENL
Transformers - Pulse Transformers 1135151-B8049ENL
Win Source Part Number: 1135151-B8049ENL Category: Transformers>Pulse Transformers Series: SMART Package: Tray Transformer Type: ADSL Height - Seated (Max): 0.492" (12.50mm) Standard Package: 45 Mounting Type: Through Hole Dimension: 1.929" L x 0.524" W (49.00mm x 13.30mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete

Win Source Part Number: 1135151-B8049ENL
Category: Transformers>Pulse Transformers
Series: SMART
Package: Tray
Transformer Type: ADSL
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 45
Mounting Type: Through Hole
Dimension: 1.929" L x 0.524" W (49.00mm x 13.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B8049ENL
Audio Transformers / Signal Transformers B8049ENL
Audio Transformers / Signal Transformers THT ASDL Splttr Fltr 40Ohms LwPrfl

Audio Transformers / Signal Transformers THT ASDL Splttr Fltr 40Ohms LwPrfl

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 166-B8049ENL 1135151-B8049ENL B8049ENL
Product Name Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for STMicroelectronics PM8803 - HA3691-AL HA3691-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108171-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details