Pulse Electronics Corporation Pulse Transformers - B8042 B8042

Description
Manufacturer: Pulse Win Source Part Number: 863183-B8042 Series: SMART Operating Temperature Range: -20°C ~ 85°C Features: - ADSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 863183-B8042 Series: SMART Operating Temperature Range: -20°C ~ 85°C Features: - ADSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B8042 - 863183-B8042 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B8042
863183-B8042
Pulse Transformers - B8042 863183-B8042
Manufacturer: Pulse Win Source Part Number: 863183-B8042 Series: SMART Operating Temperature Range: -20°C ~ 85°C Features: - ADSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 863183-B8042
Series: SMART
Operating Temperature Range: -20°C ~ 85°C
Features: - ADSL Pulse Transformer - Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet
135 OHM Pulse Transformer - 166-B8042 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
135 OHM Pulse Transformer
166-B8042
135 OHM Pulse Transformer 166-B8042
PULSE XFMR 2B1Q 135 OHM Product overview: B8042 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 OHM. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 135 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8042 can be used for catalog matching and distributor lookup.

PULSE XFMR 2B1Q 135 OHM Product overview: B8042 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 OHM. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 135 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B8042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 863183-B8042 166-B8042
Product Name Pulse Transformers - B8042 135 OHM Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Pulse Transformer - 166-FA2924-ALD - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337822-5-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers