Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
PULSE ELECTRONICS CORPORATION
B6003T -- ELECTROMECHANICAL FILTER BAND PASS FILTER
Pulse Electronics Corporation
Electromechanical Filter Band Pass Filter
B6003T
Description
Electromechanical Filter Band Pass Filter
Utmel Electronic Limited
Done
Description
Electromechanical Filter Band Pass Filter
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Electromechanical Filter Band Pass Filter
664-B6003T
Electromechanical Filter Band Pass Filter
664-B6003T
Electromechanical Filter Band Pass Filter
Electromechanical Filter Band Pass Filter
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
RF Filters and Microwave Filters
Product Number
664-B6003T
Product Name
Electromechanical Filter Band Pass Filter
Operating Temperature
0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Band Pass Filter
5o2635130
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
30000 to 33000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-109
Specs
Filter Technology
Passive Filter
Fc
5442 MHz
Insertion Loss
2.2 dB
View Details
Anatech Electronics, Inc.
WiFi 2441.5 MHz Cavity Band Pass Filter
AB2441B512
Specs
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
66000 kHz
View Details
Mini-Circuits
LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω
BFCN-2975+
Specs
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
Insertion Loss
2975 dB
View Details
4
suppliers