Pulse Electronics Corporation XDSL TRANSFORMER B4064

Description
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.
Request a Quote Datasheet
Description
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XDSL TRANSFORMER - B4064 - Pulse Electronics Corporation
San Diego, CA, USA
XDSL TRANSFORMER
B4064
XDSL TRANSFORMER B4064
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.

We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets.
These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.

Supplier's Site Datasheet
Pulse Transformers - B4064 - 1150775-B4064 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B4064
1150775-B4064
Pulse Transformers - B4064 1150775-B4064
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1150775-B4064 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1150775-B4064
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Transformers Transformers
Product Number B4064 1150775-B4064
Product Name XDSL TRANSFORMER Pulse Transformers - B4064
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-134BR HTX7045C-134BRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800066-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details