Pulse Electronics Corporation Pulse Transformers - B4023 B4023

Description
Manufacturer: Pulse Win Source Part Number: 863092-B4023 Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 863092-B4023 Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B4023 - 863092-B4023 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B4023
863092-B4023
Pulse Transformers - B4023 863092-B4023
Manufacturer: Pulse Win Source Part Number: 863092-B4023 Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 863092-B4023
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 863092-B4023
Product Name Pulse Transformers - B4023
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details