Pulse Electronics Corporation Fixed Inductors - B2127A B2127A

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998780-B2127A Termination: SMD/SMT Length: 7.75 mm Shielding: Unshielded Inductance: 340 µH Tolerance: 7 % Height: 610 µm Weight: 379.997008 mg Width: 5.59 mm Categories: Fixed Inductors DC Resistance (DCR): 7.5 Ω Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998780-B2127A Termination: SMD/SMT Length: 7.75 mm Shielding: Unshielded Inductance: 340 µH Tolerance: 7 % Height: 610 µm Weight: 379.997008 mg Width: 5.59 mm Categories: Fixed Inductors DC Resistance (DCR): 7.5 Ω Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B2127A - 998780-B2127A - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B2127A
998780-B2127A
Fixed Inductors - B2127A 998780-B2127A
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998780-B2127A Termination: SMD/SMT Length: 7.75 mm Shielding: Unshielded Inductance: 340 µH Tolerance: 7 % Height: 610 µm Weight: 379.997008 mg Width: 5.59 mm Categories: Fixed Inductors DC Resistance (DCR): 7.5 Ω Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998780-B2127A
Termination: SMD/SMT
Length: 7.75 mm
Shielding: Unshielded
Inductance: 340 µH
Tolerance: 7 %
Height: 610 µm
Weight: 379.997008 mg
Width: 5.59 mm
Categories: Fixed Inductors
DC Resistance (DCR): 7.5 Ω
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
340 UH Inductor and Choke - 71-B2127A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
340 UH Inductor and Choke
71-B2127A
340 UH Inductor and Choke 71-B2127A
Fixed Inductors 340 UH 7% Product overview: B2127A from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B2127A can be used for catalog matching and distributor lookup.

Fixed Inductors 340 UH 7% Product overview: B2127A from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B2127A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 998780-B2127A 71-B2127A
Product Name Fixed Inductors - B2127A 340 UH Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-561 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details