Pulse Electronics Corporation Pulse Transformers - B1074BT B1074BT

Description
Manufacturer: Pulse Win Source Part Number: 862883-B1074BT Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 862883-B1074BT Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B1074BT - 862883-B1074BT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B1074BT
862883-B1074BT
Pulse Transformers - B1074BT 862883-B1074BT
Manufacturer: Pulse Win Source Part Number: 862883-B1074BT Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 862883-B1074BT
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Pulse Transformer - 166-B1074BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-B1074BT
Pulse Transformer 166-B1074BT
IC CHIP Product overview: B1074BT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B1074BT can be used for catalog matching and distributor lookup.

IC CHIP Product overview: B1074BT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B1074BT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 862883-B1074BT 166-B1074BT
Product Name Pulse Transformers - B1074BT Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details