Pulse Electronics Corporation Pulse Transformers - B1020A B1020A

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1150462-B1020A Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1150462-B1020A Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B1020A - 1150462-B1020A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B1020A
1150462-B1020A
Pulse Transformers - B1020A 1150462-B1020A
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1150462-B1020A Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1150462-B1020A
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Pulse Transformer - 166-B1020A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-B1020A
Pulse Transformer 166-B1020A
IC CHIP Product overview: B1020A from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B1020A can be used for catalog matching and distributor lookup.

IC CHIP Product overview: B1020A from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B1020A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1150462-B1020A 166-B1020A
Product Name Pulse Transformers - B1020A Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7983-CL CR7983-CLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3921 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 346 volts
Output Voltage 120 volts
View Details