Pulse Electronics Corporation Fixed Inductors AWVS008080402R0M00

Description
2µH Shielded Inductor 6.5A 11mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
2µH Shielded Inductor 6.5A 11mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS008080402R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Inductor 6.5A 11mOhm 3131 (8080 Metric)

2µH Shielded Inductor 6.5A 11mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS008080402R0M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details