Pulse Electronics Corporation Fixed Inductors AWVS006060458R2T00

Description
8.2µH Shielded Inductor 2.6A 53mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 2.6A 53mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS006060458R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 2.6A 53mOhm 2424 (6060 Metric)

8.2µH Shielded Inductor 2.6A 53mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVS006060458R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details