Pulse Electronics Corporation Fixed Inductors AWVS00606045101M00

Description
100µH Shielded Inductor 800mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 800mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVS00606045101M00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 800mA 500mOhm Max Nonstandard

100µH Shielded Inductor 800mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AWVS00606045101M00DKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 800mA 500mOhm Max Nonstandard

100µH Shielded Inductor 800mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AWVS00606045101M00CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 800mA 500mOhm Max Nonstandard

100µH Shielded Inductor 800mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - AWVS00606045101M00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AWVS00606045101M00
Fixed Inductors AWVS00606045101M00
FIXED IND 100UH 800MA 500MOHM SM

FIXED IND 100UH 800MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWVS00606045101M00TR-ND AWVS00606045101M00
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers