Pulse Electronics Corporation Fixed Inductors AWVF004040261R0M00

Description
1µH Shielded Inductor 4A 30mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 4A 30mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF004040261R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4A 30mOhm Max 1616 (4040 Metric)

1µH Shielded Inductor 4A 30mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF004040261R0M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details