Pulse Electronics Corporation Fixed Inductors AWVF00303012470M00

Description
47µH Shielded Inductor 430mA 1.82Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 430mA 1.82Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00303012470M00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 430mA 1.82Ohm Max 1212 (3030 Metric)

47µH Shielded Inductor 430mA 1.82Ohm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00303012470M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data