Pulse Electronics Corporation Fixed Inductors AWVF002520125R6M00

Description
5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF002520125R6M00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)

5.6µH Shielded Inductor 1A 210mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF002520125R6M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details