Pulse Electronics Corporation Fixed Inductors AWVF002520121R0M00

Description
1µH Shielded Inductor 2.4A 50mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 2.4A 50mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF002520121R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.4A 50mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 2.4A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVF002520121R0M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.4A 50 MOHM SMD

FIXED IND 1UH 2.4A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVF002520121R0M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.4A 50 MOHM SMD

FIXED IND 1UH 2.4A 50 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF002520121R0M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers