Pulse Electronics Corporation Fixed Inductors AWVF00252010100M00

Description
10µH Shielded Inductor 700mA 535mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 700mA 535mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00252010100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 700mA 535mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 700mA 535mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVF00252010100M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 535 MOHM

FIXED IND 10UH 700MA 535 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWVF00252010100M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 535 MOHM

FIXED IND 10UH 700MA 535 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00252010100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Specs
Application RF Choke
View Details