Pulse Electronics Corporation Fixed Inductors AWVC00606028100T00

Description
10µH Shielded Inductor 2.2A 65mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.2A 65mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00606028100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.2A 65mOhm 2424 (6060 Metric)

10µH Shielded Inductor 2.2A 65mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00606028100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers