Pulse Electronics Corporation Fixed Inductors AWVC00505040100T00

Description
10µH Shielded Inductor 2A 70mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 2A 70mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00505040100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2A 70mOhm Max 2020 (5050 Metric)

10µH Shielded Inductor 2A 70mOhm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00505040100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Specs
Application RF Choke
View Details