Pulse Electronics Corporation Fixed Inductors AWVC00201612R50T00

Description
500nH Shielded Inductor 2A 51mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
500nH Shielded Inductor 2A 51mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00201612R50T00TR-ND - DigiKey
Thief River Falls, MN, United States
500nH Shielded Inductor 2A 51mOhm Max 0806 (2016 Metric)

500nH Shielded Inductor 2A 51mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00201612R50T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers