Pulse Electronics Corporation Fixed Inductors AWHP0016100856NH00

Description
56nH Unshielded Wirewound Inductor 610mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 610mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP0016100856NH00TR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 610mA 300mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 610mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP0016100856NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data