Pulse Electronics Corporation Fixed Inductors AWHP0011070625NH00

Description
25nH Unshielded Wirewound Inductor 700mA 310mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
25nH Unshielded Wirewound Inductor 700mA 310mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP0011070625NH00TR-ND - DigiKey
Thief River Falls, MN, United States
25nH Unshielded Wirewound Inductor 700mA 310mOhm Max 0402 (1005 Metric)

25nH Unshielded Wirewound Inductor 700mA 310mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP0011070625NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details