Pulse Electronics Corporation Fixed Inductors AWHP0011070619NJ00

Description
19nH Unshielded Wirewound Inductor 850mA 175mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 850mA 175mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP0011070619NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Wirewound Inductor 850mA 175mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 850mA 175mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP0011070619NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469835P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details