Pulse Electronics Corporation Fixed Inductors AWCS00372822R56K00

Description
560nH Unshielded Wirewound Inductor 460mA 1.34Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 460mA 1.34Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00372822R56K00TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 460mA 1.34Ohm Max 1210 (3225 Metric)

560nH Unshielded Wirewound Inductor 460mA 1.34Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00372822R56K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details