Pulse Electronics Corporation Fixed Inductors AWCS00372822R39G00

Description
390nH Unshielded Wirewound Inductor 530mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 530mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00372822R39G00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 530mA 750mOhm Max 1210 (3225 Metric)

390nH Unshielded Wirewound Inductor 530mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00372822R39G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data