Pulse Electronics Corporation Fixed Inductors AWCS00372822R27K00

Description
270nH Unshielded Wirewound Inductor 630mA 560mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 630mA 560mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00372822R27K00TR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 630mA 560mOhm Max 1210 (3225 Metric)

270nH Unshielded Wirewound Inductor 630mA 560mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00372822R27K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details