Pulse Electronics Corporation Fixed Inductors AWCS00372822R15G00

Description
150nH Unshielded Wirewound Inductor 750mA 310mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 750mA 310mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00372822R15G00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 750mA 310mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 750mA 310mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00372822R15G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers