Pulse Electronics Corporation Fixed Inductors AWCS0029282118NK00

Description
18nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0029282118NK00TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0029282118NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers