Pulse Electronics Corporation Fixed Inductors AWCS00231715R51G00

Description
510nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
510nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00231715R51G00TR-ND - DigiKey
Thief River Falls, MN, United States
510nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

510nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00231715R51G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details