Pulse Electronics Corporation Fixed Inductors AWCS00231715R47G00

Description
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00231715R47G00TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCS00231715R47G00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 250MA 1.76 OHM

FIXED IND 470NH 250MA 1.76 OHM

Buy Now Datasheet
Fixed Inductors - 553-AWCS00231715R47G00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 250MA 1.76 OHM

FIXED IND 470NH 250MA 1.76 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00231715R47G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2800 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details