Pulse Electronics Corporation Fixed Inductors AWCS00231715R39J00

Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00231715R39J00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCS00231715R39J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390NH 290MA 1.5 OHM

FIXED IND 390NH 290MA 1.5 OHM

Buy Now Datasheet
Fixed Inductors - 553-AWCS00231715R39J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390NH 290MA 1.5 OHM

FIXED IND 390NH 290MA 1.5 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00231715R39J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N4 0402DC-6N4XJRW , 0402DC-6N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details