Pulse Electronics Corporation Fixed Inductors AWCS00161008R24K00

Description
240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00161008R24K00TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)

240nH Unshielded Wirewound Inductor 200mA 2.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00161008R24K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Specs
Application RF Choke
View Details