Pulse Electronics Corporation Fixed Inductors AWCS00161008R16K00

Description
160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00161008R16K00TR-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00161008R16K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Specs
Application RF Choke
View Details